Radiall RF Switches R570433100

Description
SPDT RAMSES SMA 18GHZ LATCHING 2
Request a Quote Datasheet
Description
SPDT RAMSES SMA 18GHZ LATCHING 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R570433100-ND - DigiKey
Thief River Falls, MN, United States
SPDT RAMSES SMA 18GHZ LATCHING 2

SPDT RAMSES SMA 18GHZ LATCHING 2

Buy Now Datasheet
RF Coaxial Switch - R570433100 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R570433100
RF Coaxial Switch R570433100
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category RF Switches RF Switches
Product Number 2201-R570433100-ND R570433100
Product Name RF Switches RF Coaxial Switch
Package Type Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

0.1-20 GHz Surface Mount High Power SPDT Switch - MSW2-1002HLGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 20000 MHz
View Details
RF Switch Systems- Mechanical Switch - SSU5184A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
RF Switches - BGS18GA14 - Infineon Technologies AG
Infineon Technologies AG
Specs
Control Interface GPIO
Frequency Range 100 to 3800 MHz
Insertion Loss 0.2700 dB
View Details
0.4-2.7 GHz SP9T Antenna Switch Module - SKY18108-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MCM, 20L
Frequency Range 400 to 2700 MHz
Type SP9T (R)
View Details