18 GHz frequency, SMA connector, failsafe actuator, SPDT switch. Optional indicator.
RF Switch IC General Purpose SPDT 50Ohm Module
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
IC RF SWITCH SPDT 18GHZ MODULE
RF Switch IC General Purpose SPDT 50Ohm Module
| Radiall | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | RF Switches | RF Switches | RF Switches | RF Switches | RF Switches |
| Product Number | R570423000 | 2201-R570423000-ND | R570423000 | R570423000 | R570423000 |
| Product Name | RF & Microwave Switches | RF Switches | RF Coaxial Switch | RF and Wireless - RF Switches | RF Switches |
| Package Type | Plugin | Module, SMA Connectors | |||
| Connector | SMA | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Frequency Range | 0.0 to 18000 MHz | 0.0 to 18000 MHz | 18000 MHz | 0.0 to 18000 MHz | 0.0 to 18000 MHz |
| Insertion Loss | 0.5000 dB | 0.3500 dB | 0.3500 dB | 0.3500 dB |