Skyworks Solutions, Inc. RF Switches SKY13352-337LF

Description
RF Switch IC 802.11a/n DPDT 6GHz 50Ohm 12-QFN (3x3)
Request a Quote Datasheet
Description
RF Switch IC 802.11a/n DPDT 6GHz 50Ohm 12-QFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 863-1452-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1452-2-ND
RF Switches 863-1452-2-ND
RF Switch IC 802.11a/n DPDT 6GHz 50Ohm 12-QFN (3x3)

RF Switch IC 802.11a/n DPDT 6GHz 50Ohm 12-QFN (3x3)

Buy Now Datasheet
RF Switches - SKY13352-337LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
SKY13352-337LF
RF Switches SKY13352-337LF
RF Switch IC 802.11a/n DPDT 6 GHz 50Ohm 12-QFN (3x3)

RF Switch IC 802.11a/n DPDT 6 GHz 50Ohm 12-QFN (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number 863-1452-2-ND SKY13352-337LF
Product Name RF Switches RF Switches
Package Type Surface Mount; 12-TFQFN Exposed Pad Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 4500 to 6000 MHz 4500 to 6000 MHz
Insertion Loss 1.3 dB 1.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

3A Slew-Rate Controlled Load Switch with Reverse Blocking - SKY84632 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; WLCSP, 6-bump
View Details
RF Switches - 2312-RF1630TR13DKR-ND - DigiKey
Specs
Frequency Range 100 to 6000 MHz
Type Single Pole Double Throw
View Details
0.1-20 GHz Surface Mount High Power SPDT Switch - MSW2-1002HLGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 20000 MHz
View Details
Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details