Radiall RF Coaxial Switch R570353010

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switch - R570353010 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R570353010
RF Coaxial Switch R570353010
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - 2201-R570353010-ND - DigiKey
Thief River Falls, MN, United States
SPDT RAMSES SMA 3GHZ LATCHING SE

SPDT RAMSES SMA 3GHZ LATCHING SE

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category RF Switches RF Switches
Product Number R570353010 2201-R570353010-ND
Product Name RF Coaxial Switch RF Switches
Package Type Connectorized Chassis Mount
Connector SMA
Frequency Range 3000 MHz 0.0 to 3000 MHz
Insertion Loss 0.2000 dB 0.2000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - BGS12PN10 - Infineon Technologies AG
Infineon Technologies AG
Specs
Control Interface GPIO
Frequency Range 500 to 6000 MHz
Insertion Loss 0.1600 dB
View Details
Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details
RF Switches - SKY13420-21 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
View Details
2 suppliers
USB RF SPDT Solid State Switch Matrix, 10 MHz – 8.5 GHz, 50Ω - USB-4SP2T-852H - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature -10 to 60 C (14 to 140 F)
View Details