Radiall RF Switches R570343030

Description
SPDT RAMSES SMA 3GHZ LATCHING IN
Request a Quote Datasheet
Description
SPDT RAMSES SMA 3GHZ LATCHING IN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R570343030-ND - DigiKey
Thief River Falls, MN, United States
SPDT RAMSES SMA 3GHZ LATCHING IN

SPDT RAMSES SMA 3GHZ LATCHING IN

Buy Now Datasheet
RF Coaxial Switch - R570343030 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R570343030
RF Coaxial Switch R570343030
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category RF Switches RF Switches
Product Number 2201-R570343030-ND R570343030
Product Name RF Switches RF Coaxial Switch
Package Type Chassis Mount Connectorized
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 3000 MHz 3000 MHz
Insertion Loss 0.1500 dB 0.2000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF - Antenna tuners - BGSA14GN10 - BGSA14GN10 - Infineon Technologies AG
Specs
Control Interface GPIO
Frequency Range 100 to 6000 MHz
Type Single Pole Four Throw; SP4T
View Details
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details
20 MHz to 6.0 GHz GaAs SPDT Switch - SKYA21012 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MLPD, 6L
Frequency Range 20 to 6000 MHz
Isolation 24 to 26 dB
View Details
4 suppliers
Absorptive SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω - MSP2TA-18XL+ - Mini-Circuits
Specs
Operating Temperature -15 to 45 C (5 to 113 F)
Frequency Range 18000 MHz
Insertion Loss 0.1000 to 0.5000 dB
View Details
2 suppliers