Radiall RF Coaxial Switch R570143030

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switch - R570143030 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R570143030
RF Coaxial Switch R570143030
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - 2201-R570143030-ND - DigiKey
Thief River Falls, MN, United States
SPDT RAMSES N 12.4GHZ LATCHING I

SPDT RAMSES N 12.4GHZ LATCHING I

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category RF Switches RF Switches
Product Number R570143030 2201-R570143030-ND
Product Name RF Coaxial Switch RF Switches
Package Type Connectorized Chassis Mount
Connector Type N
Frequency Range 12400 MHz 0.0 to 12400 MHz
Insertion Loss 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF ICs - 349192 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type TSNP-10
View Details
2 suppliers
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details
pHEMT GaAs IC High Linearity 3 V Control SPDT Switch 0.1–2.5 GHz - AS193-73LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; SOT-23, 6L
Frequency Range 100 to 2500 MHz
Isolation 17 to 30 dB
View Details
5 suppliers
Mechanical Switch Assembly, 8 x SP6T, DC - 40 GHz, 5U, 2.92 mm - ZTM2-8SP6T-40 - Mini-Circuits
Specs
Package Type Connectorized
Frequency Range 40000 MHz
Isolation 90 dB
View Details