SPDT N 12.4GHz Fail 12 Diodes Pins
SPDT RAMSES N 12.4GHZ FAILSAFE 1
| Richardson RFPD | DigiKey | |
|---|---|---|
| Product Category | RF Switches | RF Switches |
| Product Number | R570112030 | 2201-R570112030-ND |
| Product Name | RF Coaxial Switch | RF Switches |
| Package Type | Connectorized | Chassis Mount |
| Connector | Type N | |
| Frequency Range | 12400 MHz | 0.0 to 12400 MHz |
| Insertion Loss | 0.5000 dB |