Radiall RF Switches R570012000

Description
RF Switch IC General Purpose SPDT 50Ohm Module
Request a Quote
Description
RF Switch IC General Purpose SPDT 50Ohm Module
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The R570012000 is an RF switch designed for applications requiring a single-pole double-throw (SPDT) configuration. It operates within a frequency range of 0 to 3 GHz and has a characteristic impedance of 50 Ohms. The switch features a maximum insertion loss of 0.15 dB and a minimum isolation of 85 dB, making it suitable for high-performance RF applications. The actuator is failsafe, with a nominal current of 320 mA and operates at a voltage of 12V (with a range of 10.2 to 13V). It is equipped with N female connectors per MIL-C 39012 and is rated for a lifespan of 2.5 million cycles. The switching time is less than 15 ms, and the device is constructed to be splashproof, weighing less than 185 g. The operating temperature range is from -40°C to +85°C, with a storage temperature range of -55°C to +85°C. This product is suitable for engineers looking for a reliable RF switch that can withstand harsh environmental conditions while providing low insertion loss and high isolation.

Datasheet Summary
Powered by GS/AI

The R570012000 is an RF switch designed for applications requiring a single-pole double-throw (SPDT) configuration. It operates within a frequency range of 0 to 3 GHz and has a characteristic impedance of 50 Ohms. The switch features a maximum insertion loss of 0.15 dB and a minimum isolation of 85 dB, making it suitable for high-performance RF applications. The actuator is failsafe, with a nominal current of 320 mA and operates at a voltage of 12V (with a range of 10.2 to 13V). It is equipped with N female connectors per MIL-C 39012 and is rated for a lifespan of 2.5 million cycles. The switching time is less than 15 ms, and the device is constructed to be splashproof, weighing less than 185 g. The operating temperature range is from -40°C to +85°C, with a storage temperature range of -55°C to +85°C. This product is suitable for engineers looking for a reliable RF switch that can withstand harsh environmental conditions while providing low insertion loss and high isolation.

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R570012000-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SPDT 50Ohm Module

RF Switch IC General Purpose SPDT 50Ohm Module

Buy Now Datasheet
RF and Wireless - RF Switches - R570012000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Switches
R570012000
RF and Wireless - RF Switches R570012000
IC RF SWITCH SPDT 3GHZ MODULE

IC RF SWITCH SPDT 3GHZ MODULE

Supplier's Site
RF Switches - R570012000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R570012000
RF Switches R570012000
RF Switch IC General Purpose SPDT 50Ohm Module

RF Switch IC General Purpose SPDT 50Ohm Module

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number 2201-R570012000-ND R570012000 R570012000
Product Name RF Switches RF and Wireless - RF Switches RF Switches
Package Type Module
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 3000 MHz 0.0 to 3000 MHz 0.0 to 3000 MHz
Insertion Loss 0.2500 dB 0.2500 dB 0.2500 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5266A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Bi-Phase, Plug-in Pin Diode Switch, 1 - 200 MHz, 50Ω - PAS-3+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
View Details
Waveguide Coaxial Switches - NWCSD-75-S - kTB Solutions
Specs
Frequency Range 0.0 to 15000 MHz
Type Double Pole Double Throw; DPDT
View Details