Qorvo RF Switches QM11024TR13

Description
HIGH LINEARITY DP4T ROUTING SWIT
Request a Quote Datasheet
Description
HIGH LINEARITY DP4T ROUTING SWIT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2312-QM11024TR13DKR-ND - DigiKey
Thief River Falls, MN, United States
HIGH LINEARITY DP4T ROUTING SWIT

HIGH LINEARITY DP4T ROUTING SWIT

Buy Now Datasheet
RF Switches - 2312-QM11024TR13TR-ND - DigiKey
Thief River Falls, MN, United States
HIGH LINEARITY DP4T ROUTING SWIT

HIGH LINEARITY DP4T ROUTING SWIT

Buy Now Datasheet
RF Switches - 2312-QM11024TR13CT-ND - DigiKey
Thief River Falls, MN, United States
HIGH LINEARITY DP4T ROUTING SWIT

HIGH LINEARITY DP4T ROUTING SWIT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 2312-QM11024TR13DKR-ND
Product Name RF Switches
Package Type Surface Mount; 16-SMD Module
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - BGS12SN6 - Infineon Technologies AG
Infineon Technologies AG
Specs
Control Interface GPIO
Frequency Range 100 to 6000 MHz
Insertion Loss 0.2500 dB
View Details
RF Switches - 863-1046-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 12-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range ? to 6000 MHz
View Details
2 suppliers
Reflective SPDT, Solid State Switch, 30 - 2700 MHz, 50Ω - ZSW2-272VHDRX+ - Mini-Circuits
Specs
Frequency Range 30 MHz
Insertion Loss 0.3500 dB
Isolation 40 dB
View Details
RF Switch Systems- Mechanical Switch - SSU5183A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details