Fairview Microwave Inc. Schottky Zero Bias Detector, 10 MHz to 2 GHz, SMA, Negative Video Out, +20 dBm max Pin SMD0102

Description
RF dectector SMD0102 from Fairview is only one component of a large number of radio frequency parts specifically stocked to be readily available for rapid shipment. The Fairview Microwave radio frequency detector is manufactured as a schottky zero bias design and has a 50 Ohm impedance. Our RF schottky zero bias detector is constructed with SMA male to BNC female connectors. Fairview Microwave SMA to BNC schottky zero bias detector has a minimum frequency of 10 MHz and a maximum frequency of 2 GHz. This SMA coaxial RF schottky zero bias detector part number SMD0102 has a maximum input power of 20 dBm and a video capacitance of 470 pF. Additional RF specs for this Fairview Microwave component can be found on its radio frequency detector datasheet PDF specifications above. Our RF connectorized detector is only one of more than 1 million RF, microwave and millimeter wave parts we stock. This coaxial schottky zero bias SMA to BNC detector is ready to buy and be shipped worldwide. Fairview also stocks a wide selection of other radio frequency coaxial detector products that ship same-day from our warehouse along with rest of our RF, microwave and millimeter wave components.
Datasheet
Description
RF dectector SMD0102 from Fairview is only one component of a large number of radio frequency parts specifically stocked to be readily available for rapid shipment. The Fairview Microwave radio frequency detector is manufactured as a schottky zero bias design and has a 50 Ohm impedance. Our RF schottky zero bias detector is constructed with SMA male to BNC female connectors. Fairview Microwave SMA to BNC schottky zero bias detector has a minimum frequency of 10 MHz and a maximum frequency of 2 GHz. This SMA coaxial RF schottky zero bias detector part number SMD0102 has a maximum input power of 20 dBm and a video capacitance of 470 pF. Additional RF specs for this Fairview Microwave component can be found on its radio frequency detector datasheet PDF specifications above. Our RF connectorized detector is only one of more than 1 million RF, microwave and millimeter wave parts we stock. This coaxial schottky zero bias SMA to BNC detector is ready to buy and be shipped worldwide. Fairview also stocks a wide selection of other radio frequency coaxial detector products that ship same-day from our warehouse along with rest of our RF, microwave and millimeter wave components.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Zero Bias Detector, 10 MHz to 2 GHz, SMA, Negative Video Out, +20 dBm max Pin - SMD0102 - Fairview Microwave Inc.
Lewisville, TX, United States
Schottky Zero Bias Detector, 10 MHz to 2 GHz, SMA, Negative Video Out, +20 dBm max Pin
SMD0102
Schottky Zero Bias Detector, 10 MHz to 2 GHz, SMA, Negative Video Out, +20 dBm max Pin SMD0102
RF dectector SMD0102 from Fairview is only one component of a large number of radio frequency parts specifically stocked to be readily available for rapid shipment. The Fairview Microwave radio frequency detector is manufactured as a schottky zero bias design and has a 50 Ohm impedance. Our RF schottky zero bias detector is constructed with SMA male to BNC female connectors. Fairview Microwave SMA to BNC schottky zero bias detector has a minimum frequency of 10 MHz and a maximum frequency of 2 GHz. This SMA coaxial RF schottky zero bias detector part number SMD0102 has a maximum input power of 20 dBm and a video capacitance of 470 pF. Additional RF specs for this Fairview Microwave component can be found on its radio frequency detector datasheet PDF specifications above. Our RF connectorized detector is only one of more than 1 million RF, microwave and millimeter wave parts we stock. This coaxial schottky zero bias SMA to BNC detector is ready to buy and be shipped worldwide. Fairview also stocks a wide selection of other radio frequency coaxial detector products that ship same-day from our warehouse along with rest of our RF, microwave and millimeter wave components.

RF dectector SMD0102 from Fairview is only one component of a large number of radio frequency parts specifically stocked to be readily available for rapid shipment. The Fairview Microwave radio frequency detector is manufactured as a schottky zero bias design and has a 50 Ohm impedance. Our RF schottky zero bias detector is constructed with SMA male to BNC female connectors.

Fairview Microwave SMA to BNC schottky zero bias detector has a minimum frequency of 10 MHz and a maximum frequency of 2 GHz. This SMA coaxial RF schottky zero bias detector part number SMD0102 has a maximum input power of 20 dBm and a video capacitance of 470 pF. Additional RF specs for this Fairview Microwave component can be found on its radio frequency detector datasheet PDF specifications above.

Our RF connectorized detector is only one of more than 1 million RF, microwave and millimeter wave parts we stock. This coaxial schottky zero bias SMA to BNC detector is ready to buy and be shipped worldwide. Fairview also stocks a wide selection of other radio frequency coaxial detector products that ship same-day from our warehouse along with rest of our RF, microwave and millimeter wave components.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Power Detectors
Product Number SMD0102
Product Name Schottky Zero Bias Detector, 10 MHz to 2 GHz, SMA, Negative Video Out, +20 dBm max Pin
Frequency Range 10 to 2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Detectors - NWD-28 - kTB Solutions
kTB Solutions
Specs
Frequency Range 26500 to 40000 MHz
Connector Type WR-28
View Details
POWER DETECTOR / 2.92MM / ROHS - ZV47-K44+ - Mini-Circuits
Specs
Frequency Range 500 MHz
Connector Type 2.92 mm
Standards and Certifications RoHS
View Details
Directional Detectors 201040013K - 201040013K - KRYTAR, Inc.
Specs
Frequency Range 1000 to 40000 MHz
dBm Measurement Range 33.01 dBm
Connector Type BNC (optional feature); SMA (optional feature); SMC (optional feature); 2.92 mm
View Details
Threshold Detector, 2 GHz to 18 GHz, SMA, Video Out, +10 dBm max Pin - SMD-0218-45-SMA - Fairview Microwave Inc.
Specs
Frequency Range 2000 to 18000 MHz
Connector Type SMA
View Details