The FPC06075 is a 12 to 18 GHz 10 dB directional coupler designed for monitoring incident and reflected power in high-frequency applications. It features a surface mount package with dimensions of 0.100 x 0.080 x 0.015 inches (2.54 x 2.03 x 0.38 mm). The coupler has a characteristic impedance of 50 Ω, a coupling value of 11 to 12 dB, directivity of 14 dB, and passband insertion loss of 0.5 dB. It operates over a temperature range of -55°C to +125°C, has a moisture sensitivity level of MSL1, and supports a maximum CW input power of 25 W when mounted on a properly designed PCB with adequate thermal vias. The coupling, directivity, and insertion loss specifications are based on typical mounted performance at room temperature.
High frequency directional couplers incorporating DLI's high permittivity ceramic materials. Devices provide small size and minimal performance variation over temperature. Well matched for monitoring incident and reflected power.
Featuring:
RF Directional Coupler General Purpose 12GHz ~ 18GHz 12dB 4-SMD, No Lead
RF Directional Coupler General Purpose 12GHz ~ 18GHz 12dB 4-SMD, No Lead
| Knowles | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Couplers | RF Couplers | RF Couplers |
| Product Number | FPC06075 | 1761-1028-ND | FPC06075 |
| Product Name | High Frequency Directional Coupler | RF Directional Coupler | RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional | Uni-Directional |
| Package Type | Surface Mount | Surface Mount; 4-SMD, No Lead | |
| Impedance | 50 ohms | ||
| Frequency Range | 12000.00 to 18000.00 MHz | 12000.00 to 18000.00 MHz | 12000.00 to 18000.00 MHz |