6.0-18.0GHZ SURFACE MOUNT QUADRA
6.0-18.0GHZ SURFACE MOUNT QUADRA
6.0-18.0GHZ SURFACE MOUNT QUADRA
| DigiKey | |
|---|---|
| Product Category | RF Couplers |
| Product Number | 1761-FHC10292-TTR-ND |
| Product Name | RF Directional Coupler |
| RF Coupler Type | Uni-Directional |
| Package Type | Surface Mount; 4-SMD, No Lead |
| Frequency Range | 6000.00 to 18000.00 MHz |