Radiall RF Directional Coupler R431613005

Description
SMT Directional Coupler 10 dB / 2.0 - 2.5 GHz
Request a Quote Datasheet
Description
SMT Directional Coupler 10 dB / 2.0 - 2.5 GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - R431613005 - Richardson RFPD
Downers Grove, IL, United States
RF Directional Coupler
R431613005
RF Directional Coupler R431613005
SMT Directional Coupler 10 dB / 2.0 - 2.5 GHz

SMT Directional Coupler 10 dB / 2.0 - 2.5 GHz

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Couplers
Product Number R431613005
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Package Type Surface Mount
Frequency Range 2000.00 to 2500.00 MHz
Power 60.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

800 to 2500MHz – Directional Coupler - UIYDCP8515A - UIY Inc.
Specs
Frequency Range 800.00 to 2500.00 MHz
Power 50.00 watts
Coupling 10.00 to 30.00 dB
View Details
Directional Coupler - 5o5555250 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 8000.00 MHz
Power 50.00 watts
View Details
QH-0440, 3 dB Quadrature Hybrid - QH-0440 - Marki Microwave LLC
Specs
Package Type Connectorized
Frequency Range 4000.00 to 40000.00 MHz
View Details