Mini-Circuits 18.5 dB Directional Coupler, 5 - 1000 MHz, 75Ω Z30-18-4-75+

Description
18.5 dB Directional Coupler, 5 - 1000 MHz, 75Ω
Request a Quote
Description
18.5 dB Directional Coupler, 5 - 1000 MHz, 75Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Z30-18-4-75+ is a 75Ω coaxial directional coupler designed for applications in VHF/UHF, cable TV, cellular, and instrumentation, operating from 5 to 1000 MHz. It features an 18.5 dB coupling with ±0.5 dB flatness, a maximum mainline loss of 1.5 dB, directivity ranging from 16 to 28 dB, and a maximum VSWR of 1.30. The device is housed in a K18 case with dimensions of 31.75 × 31.75 × 25.40 mm and uses BNC connectors. Operating and storage temperature range is -55°C to 100°C. The part is RoHS compliant and has an all-welded construction.

Datasheet Summary
Powered by GS/AI

Z30-18-4-75+ is a 75Ω coaxial directional coupler designed for applications in VHF/UHF, cable TV, cellular, and instrumentation, operating from 5 to 1000 MHz. It features an 18.5 dB coupling with ±0.5 dB flatness, a maximum mainline loss of 1.5 dB, directivity ranging from 16 to 28 dB, and a maximum VSWR of 1.30. The device is housed in a K18 case with dimensions of 31.75 × 31.75 × 25.40 mm and uses BNC connectors. Operating and storage temperature range is -55°C to 100°C. The part is RoHS compliant and has an all-welded construction.

Suppliers

Company
Product
Description
Supplier Links
18.5 dB Directional Coupler, 5 - 1000 MHz, 75Ω - Z30-18-4-75+ - Mini-Circuits
Brooklyn, NY, United States
18.5 dB Directional Coupler, 5 - 1000 MHz, 75Ω
Z30-18-4-75+
18.5 dB Directional Coupler, 5 - 1000 MHz, 75Ω Z30-18-4-75+
18.5 dB Directional Coupler, 5 - 1000 MHz, 75Ω

18.5 dB Directional Coupler, 5 - 1000 MHz, 75Ω

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Couplers
Product Number Z30-18-4-75+
Product Name 18.5 dB Directional Coupler, 5 - 1000 MHz, 75Ω
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

5GHZ 6GHZ Rf Directional Coupler - 850-MBD-20-63HP+ - ERSAELECTRONICS PTE. LTD.
Specs
RF Coupler Type Uni-Directional
Package Type 8-VQFN Exposed Pad
Frequency Range 5000.00 to 6000.00 MHz
View Details
3 suppliers
9.3 dB SMT Directional Coupler, 5 - 1200 MHz, 75Ω - DBTC-9-4-75+ - Mini-Circuits
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 75 ohms
View Details
3 suppliers
RF Directional Coupler - 3157-SYDC-19-52VHP+CT-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; 8-SMD, No Lead
Frequency Range 30.00 to 512.00 MHz
View Details
RF Directional Coupler - 3157-DBTC-17-5LX+CT-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; 5-SMD Module
Frequency Range 50.00 to 2000.00 MHz
View Details
2 suppliers