Radiall RF Directional Coupler R431413001

Description
SMT Directional Coupler 10 dB / 1.7 - 2.0 GHz
Request a Quote Datasheet
Description
SMT Directional Coupler 10 dB / 1.7 - 2.0 GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - R431413001 - Richardson RFPD
Downers Grove, IL, United States
RF Directional Coupler
R431413001
RF Directional Coupler R431413001
SMT Directional Coupler 10 dB / 1.7 - 2.0 GHz

SMT Directional Coupler 10 dB / 1.7 - 2.0 GHz

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Couplers
Product Number R431413001
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Package Type Surface Mount
Frequency Range 1700.00 to 2000.00 MHz
Power 60.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Coupler - 5o55100560 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 9000.00 to 10000.00 MHz
Power 5000.00 watts
View Details
Specs
RF Coupler Type Bi-Directional
Frequency Range 2000.00 to 8000.00 MHz
Power 30.00 watts
View Details
500 to 2500MHz – Directional Coupler - UIYDCP13315A - UIY Inc.
Specs
Frequency Range 500.00 to 2500.00 MHz
Power 50.00 watts
Coupling 10.00 to 30.00 dB
View Details