Radiall Attenuator - Fixed Coaxial R422110030

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R422110030 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R422110030
Attenuator - Fixed Coaxial R422110030
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Attenuators - 2201-R422110030-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 10dB 0Hz ~ 6GHz 50 Ohms 100W TNC In-Line Module

RF Attenuators 10dB 0Hz ~ 6GHz 50 Ohms 100W TNC In-Line Module

Buy Now Datasheet
Attenuators - R422110030 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R422110030
Attenuators R422110030
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 100W TNC In-Line Module

RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 100W TNC In-Line Module

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number R422110030 2201-R422110030-ND R422110030
Product Name Attenuator - Fixed Coaxial Attenuators Attenuators
Attenuator Type Fixed Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 2W 18GHz - UIYCA2AN18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details
ColorConnect Attenuators - AT-185-01-03 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
RF Attenuators - 7123327P - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
View Details