Radiall Attenuators R422106040

Description
RF Attenuators 6dB 0Hz ~ 6GHz 50 Ohms 150W TNC In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 6dB 0Hz ~ 6GHz 50 Ohms 150W TNC In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R422106040-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 6dB 0Hz ~ 6GHz 50 Ohms 150W TNC In-Line Module

RF Attenuators 6dB 0Hz ~ 6GHz 50 Ohms 150W TNC In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R422106040 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R422106040
Attenuator - Fixed Coaxial R422106040
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Attenuators - R422106040 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R422106040
Attenuators R422106040
RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 150W TNC In-Line Module

RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 150W TNC In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R422106040-ND R422106040 R422106040
Product Name Attenuators Attenuator - Fixed Coaxial Attenuators
Attenuation 6 dB 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 25W 8GHz N - UIYCA25AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
Coaxial Attenuator - 5o205018S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details
Attenuator - PCB Mount - 1011231 - Richardson RFPD
Specs
Frequency 40 GHz
Attenuation 0.0 dB
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details