Radiall Attenuators R422010010

Description
RF Attenuators 10dB 0Hz ~ 6GHz 50 Ohms 30W N-Type In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 10dB 0Hz ~ 6GHz 50 Ohms 30W N-Type In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R422010010-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 10dB 0Hz ~ 6GHz 50 Ohms 30W N-Type In-Line Module

RF Attenuators 10dB 0Hz ~ 6GHz 50 Ohms 30W N-Type In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R422010010 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R422010010
Attenuator - Fixed Coaxial R422010010
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Attenuators - R422010010 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R422010010
Attenuators R422010010
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 30W N-Type In-Line Module

RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 30W N-Type In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R422010010-ND R422010010 R422010010
Product Name Attenuators Attenuator - Fixed Coaxial Attenuators
Attenuation 10 dB 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-185-01-06 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Attenuators - AA101-80LF - 129417-AA101-80LF - Win Source Electronics
Specs
Attenuator Type Variable
Frequency 0.5000 to 2.5 GHz
View Details
4 suppliers
Coaxial Attenuator 30W - UIYCA30AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details