Radiall Attenuators R422003030

Description
RF Attenuators 3dB 0Hz ~ 6GHz 50 Ohms 100W Module
Request a Quote Datasheet
Description
RF Attenuators 3dB 0Hz ~ 6GHz 50 Ohms 100W Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R422003030-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 3dB 0Hz ~ 6GHz 50 Ohms 100W Module

RF Attenuators 3dB 0Hz ~ 6GHz 50 Ohms 100W Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R422003030 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R422003030
Attenuator - Fixed Coaxial R422003030
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Attenuators - R422003030 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R422003030
Attenuators R422003030
RF Attenuators 3dB 0 Hz ~ 6 GHz 50 Ohms 100W Module

RF Attenuators 3dB 0 Hz ~ 6 GHz 50 Ohms 100W Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R422003030-ND R422003030 R422003030
Product Name Attenuators Attenuator - Fixed Coaxial Attenuators
Attenuation 3 dB 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA031K - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.35 :1
View Details
20dB DC - 40GHz MMIC Differential Attenuator - ATD20-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuators - AA105-86LF - 132000-AA105-86LF - Win Source Electronics
Specs
Attenuator Type Variable
Frequency 0.5000 to 3 GHz
View Details
4 suppliers
40 dB Fixed Attenuator, DC - 4000 MHz, 50Ω - BW-40N100W+ - Mini-Circuits
Specs
Attenuator Type Fixed
Frequency 4 GHz
VSWR 1.15 to 1.4 :1
View Details
3 suppliers