Radiall Attenuator - PCB Mount R421106005

Description
SMT Attenuator 6 dB 2 GHz 3W (True Surface Mounting)
Request a Quote Datasheet
Description
SMT Attenuator 6 dB 2 GHz 3W (True Surface Mounting)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - PCB Mount - R421106005 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - PCB Mount
R421106005
Attenuator - PCB Mount R421106005
SMT Attenuator 6 dB 2 GHz 3W (True Surface Mounting)

SMT Attenuator 6 dB 2 GHz 3W (True Surface Mounting)

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number R421106005
Product Name Attenuator - PCB Mount
Frequency 2 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN03-0067CH, Passive GaAs MMIC Attenuator Family - ATN03-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Attenuators - 2312-1009895-ND - DigiKey
Specs
Attenuation 10 dB
Package Type Die
View Details
Coaxial Attenuator - 5o2050018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.35 :1
View Details