Radiall Attenuator - PCB Mount R421103002

Description
SMT Attenuator 3 dB 2 GHz 3W (True Surface Mounting)
Request a Quote Datasheet
Description
SMT Attenuator 3 dB 2 GHz 3W (True Surface Mounting)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - PCB Mount - R421103002 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - PCB Mount
R421103002
Attenuator - PCB Mount R421103002
SMT Attenuator 3 dB 2 GHz 3W (True Surface Mounting)

SMT Attenuator 3 dB 2 GHz 3W (True Surface Mounting)

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number R421103002
Product Name Attenuator - PCB Mount
Frequency 2 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Passive GaAs MMIC DC - 40 GHz 3dB Attenuator - ATN03-0040CH - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type bare-die
View Details
Attenuators - 2312-RFSA3713TR7CT-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 16-VFQFN Exposed Pad
View Details
Coaxial Attenuator - 5o203005S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 5 GHz
VSWR 1.3 :1
View Details