Radiall Attenuator - Fixed Coaxial R420320110

Description
Materials body aluminium, 7-16 attenuator, 20 dB, 4 GHz, 30W
Request a Quote Datasheet
Description
Materials body aluminium, 7-16 attenuator, 20 dB, 4 GHz, 30W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R420320110 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R420320110
Attenuator - Fixed Coaxial R420320110
Materials body aluminium, 7-16 attenuator, 20 dB, 4 GHz, 30W

Materials body aluminium, 7-16 attenuator, 20 dB, 4 GHz, 30W

Supplier's Site Datasheet
Attenuators - 2201-R420320110-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 20dB 0Hz ~ 4GHz 50 Ohms 25W HEX In-Line Module

RF Attenuators 20dB 0Hz ~ 4GHz 50 Ohms 25W HEX In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R420320110 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R420320110
RF and Wireless - Attenuators R420320110
ATTENUATOR: 7-16 20DB 4GHZ 25W 5

ATTENUATOR: 7-16 20DB 4GHZ 25W 5

Supplier's Site
Attenuators - R420320110 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R420320110
Attenuators R420320110
RF Attenuators 20dB 0 Hz ~ 4 GHz 50 Ohms 25W HEX In-Line Module

RF Attenuators 20dB 0 Hz ~ 4 GHz 50 Ohms 25W HEX In-Line Module

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R420320110 2201-R420320110-ND R420320110 R420320110
Product Name Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA0602 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
Attenuation 1 to 30 dB
View Details
5dB DC-40GHz MMIC Attenuator - ATN05-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
0.1-3.0 GHz Four-Bit Digital Attenuator (1 dB LSB) - SKY12348-350LF - Skyworks Solutions, Inc.
Specs
Attenuator Type Digital
Frequency 0.1000 to 3 GHz
Attenuation 15 dB
View Details
6 suppliers
Attenuators - 3157-KAT-12+TR-ND - DigiKey
Specs
Attenuation 12 dB
Package Type 6-TDFN Exposed Pad
View Details
2 suppliers