Radiall Attenuator - Fixed Coaxial R420020110

Description
Materials body brass, 7-16 attenuator, 20 dB, 3 GHz, 50W
Request a Quote Datasheet
Description
Materials body brass, 7-16 attenuator, 20 dB, 3 GHz, 50W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R420020110 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R420020110
Attenuator - Fixed Coaxial R420020110
Materials body brass, 7-16 attenuator, 20 dB, 3 GHz, 50W

Materials body brass, 7-16 attenuator, 20 dB, 3 GHz, 50W

Supplier's Site Datasheet
Attenuators - 2201-R420020110-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 20dB 0Hz ~ 3GHz 50 Ohms 50W HEX In-Line Module

RF Attenuators 20dB 0Hz ~ 3GHz 50 Ohms 50W HEX In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R420020110 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R420020110
RF and Wireless - Attenuators R420020110
ATTENUATOR: 7-16 20DB 3GHZ 50W 5

ATTENUATOR: 7-16 20DB 3GHZ 50W 5

Supplier's Site
Attenuators - R420020110 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R420020110
Attenuators R420020110
RF Attenuators 20dB 0 Hz ~ 3 GHz 50 Ohms 50W HEX In-Line Module

RF Attenuators 20dB 0 Hz ~ 3 GHz 50 Ohms 50W HEX In-Line Module

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R420020110 2201-R420020110-ND R420020110 R420020110
Product Name Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - RCAT-10+ - 835132-RCAT-10+ - Win Source Electronics
Specs
Attenuator Type Variable
View Details
4 suppliers
ColorConnect Attenuators - AT-SMA-02-03 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
50 - 6000 MHz Parallel Controlled Digital Step Attenuator, 2-Bit, 6 dB Steps - QPC3223 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 2
Frequency 0.0500 to 6 GHz
View Details
Chip Scale Package MMIC DC - 70 GHz 0dB Attenuator - ATN00-0070CSP2 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details