Radiall Attenuator - Fixed Coaxial R417920128

Description
TNC Attenuator 20 dB 2 GHz 50/80W
Request a Quote Datasheet
Description
TNC Attenuator 20 dB 2 GHz 50/80W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R417920128 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R417920128
Attenuator - Fixed Coaxial R417920128
TNC Attenuator 20 dB 2 GHz 50/80W

TNC Attenuator 20 dB 2 GHz 50/80W

Supplier's Site Datasheet
Attenuators - 2201-R417920128-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 20dB 0Hz ~ 2GHz 50 Ohms 80W TNC In-Line Module

RF Attenuators 20dB 0Hz ~ 2GHz 50 Ohms 80W TNC In-Line Module

Buy Now Datasheet
Attenuators - R417920128 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R417920128
Attenuators R417920128
RF Attenuators 20dB 0 Hz ~ 2 GHz 50 Ohms 80W TNC In-Line Module

RF Attenuators 20dB 0 Hz ~ 2 GHz 50 Ohms 80W TNC In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R417920128 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R417920128
RF and Wireless - Attenuators R417920128
ATTENUATOR: TNC 20DB 2GHZ 50/80W

ATTENUATOR: TNC 20DB 2GHZ 50/80W

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R417920128 2201-R417920128-ND R417920128 R417920128
Product Name Attenuator - Fixed Coaxial Attenuators Attenuators RF and Wireless - Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Passive GaAs MMIC DC - 40 GHz 20 dB Attenuator - ATN20-0040BH - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Connectorized; connectorized
View Details
5 - 6000 MHz Serial Controlled Digital Step Attenuator, 6-Bit, 0.5 dB Steps - RFSA3613 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 6
Frequency 0.0050 to 6 GHz
View Details
Coaxial Attenuator - 5o202508N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details