Radiall Attenuator - Fixed Coaxial R417910128

Description
TNC Attenuator 10 dB 2 GHz 50/80W
Request a Quote Datasheet
Description
TNC Attenuator 10 dB 2 GHz 50/80W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R417910128 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R417910128
Attenuator - Fixed Coaxial R417910128
TNC Attenuator 10 dB 2 GHz 50/80W

TNC Attenuator 10 dB 2 GHz 50/80W

Supplier's Site Datasheet
Attenuators - 2201-R417910128-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 10dB 0Hz ~ 2GHz 50 Ohms 80W TNC In-Line Module

RF Attenuators 10dB 0Hz ~ 2GHz 50 Ohms 80W TNC In-Line Module

Buy Now Datasheet
Attenuators - R417910128 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R417910128
Attenuators R417910128
RF Attenuators 10dB 0 Hz ~ 2 GHz 50 Ohms 80W TNC In-Line Module

RF Attenuators 10dB 0 Hz ~ 2 GHz 50 Ohms 80W TNC In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R417910128 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R417910128
RF and Wireless - Attenuators R417910128
ATTENUATOR: TNC 10DB 2GHZ 50/80W

ATTENUATOR: TNC 10DB 2GHZ 50/80W

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R417910128 2201-R417910128-ND R417910128 R417910128
Product Name Attenuator - Fixed Coaxial Attenuators Attenuators RF and Wireless - Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342D-D12060-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
5 - 1500 MHz, 75 Ohm Digital Step Attenuator - QPC3614 - Qorvo
Specs
Attenuator Type Digital
Frequency 0.0050 to 1.5 GHz
Attenuation 31.5 dB
View Details
6dB DC-40GHz MMIC Attenuator - ATN06-0040BH - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Connectorized; connectorized
View Details
Coaxial Attenuator 10W 3GHz N - UIYCA10AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details