Radiall Attenuator - Fixed Coaxial R417903128

Description
TNC Attenuator 3 dB 2 GHz 80/100W
Request a Quote Datasheet
Description
TNC Attenuator 3 dB 2 GHz 80/100W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R417903128 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R417903128
Attenuator - Fixed Coaxial R417903128
TNC Attenuator 3 dB 2 GHz 80/100W

TNC Attenuator 3 dB 2 GHz 80/100W

Supplier's Site Datasheet
Attenuators - 2201-R417903128-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 3dB 0Hz ~ 2GHz 50 Ohms 100W TNC In-Line Module

RF Attenuators 3dB 0Hz ~ 2GHz 50 Ohms 100W TNC In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R417903128 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R417903128
RF and Wireless - Attenuators R417903128
ATTENUATOR: TNC 3DB 2GHZ 80/100W

ATTENUATOR: TNC 3DB 2GHZ 80/100W

Supplier's Site
Attenuators - R417903128 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R417903128
Attenuators R417903128
RF Attenuators 3dB 0 Hz ~ 2 GHz 50 Ohms 100W TNC In-Line Module

RF Attenuators 3dB 0 Hz ~ 2 GHz 50 Ohms 100W TNC In-Line Module

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R417903128 2201-R417903128-ND R417903128 R417903128
Product Name Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN05-00110CH, Passive GaAs MMIC Attenuator Family - ATN05-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Coaxial Attenuator - 5o2020124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details