Radiall Attenuators R417820128

Description
RF Attenuators 20dB 0Hz ~ 2GHz 50 Ohms 80W Module, SMA Connectors
Request a Quote Datasheet
Description
RF Attenuators 20dB 0Hz ~ 2GHz 50 Ohms 80W Module, SMA Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R417820128-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 20dB 0Hz ~ 2GHz 50 Ohms 80W Module, SMA Connectors

RF Attenuators 20dB 0Hz ~ 2GHz 50 Ohms 80W Module, SMA Connectors

Buy Now Datasheet
Attenuator - Fixed Coaxial - R417820128 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R417820128
Attenuator - Fixed Coaxial R417820128
SMA Attenuator 20 dB 2 GHz 50/80W

SMA Attenuator 20 dB 2 GHz 50/80W

Supplier's Site Datasheet
Attenuators - R417820128 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R417820128
Attenuators R417820128
RF Attenuators 20dB 0 Hz ~ 2 GHz 50 Ohms 80W Module, SMA Connectors

RF Attenuators 20dB 0 Hz ~ 2 GHz 50 Ohms 80W Module, SMA Connectors

Buy Now Datasheet
RF and Wireless - Attenuators - R417820128 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R417820128
RF and Wireless - Attenuators R417820128
ATTENUATOR: SMA 20DB 2GHZ 50/80W

ATTENUATOR: SMA 20DB 2GHZ 50/80W

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R417820128-ND R417820128 R417820128 R417820128
Product Name Attenuators Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators
Attenuation 20 dB 20 dB 20 dB 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 10W 8GHz - UIYCA10AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details
ColorConnect Attenuators - AT-292-01-20 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
RF Attenuators - 2221985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
Attenuation 11 dB
View Details