Radiall Attenuators R417820118

Description
RF Attenuators 20dB 0Hz ~ 2GHz 50 Ohms 80W Module, SMA Connectors
Request a Quote Datasheet
Description
RF Attenuators 20dB 0Hz ~ 2GHz 50 Ohms 80W Module, SMA Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R417820118-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 20dB 0Hz ~ 2GHz 50 Ohms 80W Module, SMA Connectors

RF Attenuators 20dB 0Hz ~ 2GHz 50 Ohms 80W Module, SMA Connectors

Buy Now Datasheet
Attenuator - Fixed Coaxial - R417820118 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R417820118
Attenuator - Fixed Coaxial R417820118
SMA Attenuator 20 dB 2 GHz 80W

SMA Attenuator 20 dB 2 GHz 80W

Supplier's Site Datasheet
Attenuators - R417820118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R417820118
Attenuators R417820118
RF Attenuators 20dB 0 Hz ~ 2 GHz 50 Ohms 80W Module, SMA Connectors

RF Attenuators 20dB 0 Hz ~ 2 GHz 50 Ohms 80W Module, SMA Connectors

Buy Now Datasheet
RF and Wireless - Attenuators - R417820118 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R417820118
RF and Wireless - Attenuators R417820118
ATTENUATOR: SMA 20DB 2GHZ 80W 50

ATTENUATOR: SMA 20DB 2GHZ 80W 50

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R417820118-ND R417820118 R417820118 R417820118
Product Name Attenuators Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators
Attenuation 20 dB 20 dB 20 dB 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
Coaxial Attenuator 5W 12.4GHz - UIYCA5AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.25 :1
View Details
Digitally Controlled Attenuators - NDA-7000-9000-32-0.25 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.2500
Frequency 7 GHz
View Details
Jitter Attenuators - SI5342D-D10262-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details