Radiall Attenuators R417810128

Description
RF Attenuators 10dB 0Hz ~ 2GHz 50 Ohms 80W Module, SMA Connectors
Request a Quote Datasheet
Description
RF Attenuators 10dB 0Hz ~ 2GHz 50 Ohms 80W Module, SMA Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R417810128-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 10dB 0Hz ~ 2GHz 50 Ohms 80W Module, SMA Connectors

RF Attenuators 10dB 0Hz ~ 2GHz 50 Ohms 80W Module, SMA Connectors

Buy Now Datasheet
Attenuator - Fixed Coaxial - R417810128 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R417810128
Attenuator - Fixed Coaxial R417810128
SMA Attenuator 10 dB 2 GHz 50/80W

SMA Attenuator 10 dB 2 GHz 50/80W

Supplier's Site Datasheet
RF and Wireless - Attenuators - R417810128 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R417810128
RF and Wireless - Attenuators R417810128
ATTENUATOR: SMA 10DB 2GHZ 50/80W

ATTENUATOR: SMA 10DB 2GHZ 50/80W

Supplier's Site
Attenuators - R417810128 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R417810128
Attenuators R417810128
RF Attenuators 10dB 0 Hz ~ 2 GHz 50 Ohms 80W Module, SMA Connectors

RF Attenuators 10dB 0 Hz ~ 2 GHz 50 Ohms 80W Module, SMA Connectors

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R417810128-ND R417810128 R417810128 R417810128
Product Name Attenuators Attenuator - Fixed Coaxial RF and Wireless - Attenuators Attenuators
Attenuation 10 dB 10 dB 10 dB 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 2221985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
Attenuation 11 dB
View Details
Coaxial Attenuator - 5o20250124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.4 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
10 dB Fixed Attenuator, DC - 65000 MHz, 50Ω - BW-E10-1W653+ - Mini-Circuits
Specs
Attenuator Type Fixed
Frequency 65 GHz
VSWR 1.1 to 1.65 :1
View Details
2 suppliers