Radiall Attenuators R417806128

Description
RF Attenuators 6dB 0Hz ~ 2GHz 50 Ohms 100W Module, SMA Connectors
Request a Quote Datasheet
Description
RF Attenuators 6dB 0Hz ~ 2GHz 50 Ohms 100W Module, SMA Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R417806128-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 6dB 0Hz ~ 2GHz 50 Ohms 100W Module, SMA Connectors

RF Attenuators 6dB 0Hz ~ 2GHz 50 Ohms 100W Module, SMA Connectors

Buy Now Datasheet
Attenuator - Fixed Coaxial - R417806128 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R417806128
Attenuator - Fixed Coaxial R417806128
SMA Attenuator 6 dB 2 GHz 80/100W

SMA Attenuator 6 dB 2 GHz 80/100W

Supplier's Site Datasheet
RF and Wireless - Attenuators - R417806128 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R417806128
RF and Wireless - Attenuators R417806128
ATTENUATOR: SMA 6DB 2GHZ 80/100W

ATTENUATOR: SMA 6DB 2GHZ 80/100W

Supplier's Site
Attenuators - R417806128 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R417806128
Attenuators R417806128
RF Attenuators 6dB 0 Hz ~ 2 GHz 50 Ohms 100W Module, SMA Connectors

RF Attenuators 6dB 0 Hz ~ 2 GHz 50 Ohms 100W Module, SMA Connectors

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R417806128-ND R417806128 R417806128 R417806128
Product Name Attenuators Attenuator - Fixed Coaxial RF and Wireless - Attenuators Attenuators
Attenuation 6 dB 6 dB 6 dB 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-KAT-9+CT-ND - DigiKey
Specs
Attenuation 9 dB
Package Type 6-TDFN Exposed Pad
View Details
2 suppliers
Passive GaAs MMIC DC - 40 GHz 15 dB Attenuator - ATN15-0040BH - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Connectorized; connectorized
View Details
Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 2W – N DC-8GHz - UIYCA2AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details