Radiall Attenuator - Fixed Coaxial R417803138

Description
SMA Attenuator 3 dB 2 GHz 100W
Request a Quote Datasheet
Description
SMA Attenuator 3 dB 2 GHz 100W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R417803138 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R417803138
Attenuator - Fixed Coaxial R417803138
SMA Attenuator 3 dB 2 GHz 100W

SMA Attenuator 3 dB 2 GHz 100W

Supplier's Site Datasheet
Attenuators - 2201-R417803138-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 3dB 0Hz ~ 2GHz 50 Ohms 100W Module, SMA Connectors

RF Attenuators 3dB 0Hz ~ 2GHz 50 Ohms 100W Module, SMA Connectors

Buy Now Datasheet
Attenuators - R417803138 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R417803138
Attenuators R417803138
RF Attenuators 3dB 0 Hz ~ 2 GHz 50 Ohms 100W Module, SMA Connectors

RF Attenuators 3dB 0 Hz ~ 2 GHz 50 Ohms 100W Module, SMA Connectors

Buy Now Datasheet
RF and Wireless - Attenuators - R417803138 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R417803138
RF and Wireless - Attenuators R417803138
ATTENUATOR: SMA 3DB 2GHZ 100W 50

ATTENUATOR: SMA 3DB 2GHZ 100W 50

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R417803138 2201-R417803138-ND R417803138 R417803138
Product Name Attenuator - Fixed Coaxial Attenuators Attenuators RF and Wireless - Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20203B - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
ColorConnect Attenuators - AT-292-01-20 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
RF Attenuators - 2823275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 2 GHz
View Details