Radiall Attenuators R417803128

Description
RF Attenuators 3dB 0Hz ~ 2GHz 50 Ohms 80W N-Type In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 3dB 0Hz ~ 2GHz 50 Ohms 80W N-Type In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R417803128-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 3dB 0Hz ~ 2GHz 50 Ohms 80W N-Type In-Line Module

RF Attenuators 3dB 0Hz ~ 2GHz 50 Ohms 80W N-Type In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R417803128 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R417803128
Attenuator - Fixed Coaxial R417803128
SMA Attenuator 3 dB 2 GHz 80/100W 50 Ohms

SMA Attenuator 3 dB 2 GHz 80/100W 50 Ohms

Supplier's Site Datasheet
Attenuators - R417803128 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R417803128
Attenuators R417803128
RF Attenuators 3dB 0 Hz ~ 2 GHz 50 Ohms 80W N-Type In-Line Module

RF Attenuators 3dB 0 Hz ~ 2 GHz 50 Ohms 80W N-Type In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R417803128 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R417803128
RF and Wireless - Attenuators R417803128
ATTENUATOR: SMA 3DB 2GHZ 80/100W

ATTENUATOR: SMA 3DB 2GHZ 80/100W

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R417803128-ND R417803128 R417803128 R417803128
Product Name Attenuators Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators
Attenuation 3 dB 3 dB 3 dB 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA031K - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.35 :1
View Details
Passive GaAs MMIC DC - 40 GHz 20dB Attenuator - ATN20-0040CH - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type bare-die
View Details
Fixed Attenuator Pads - ATN3590-05 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 5 dB
View Details
5 suppliers
Attenuators - 3157-DAT-15R5A-PN+TR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 20-VFQFN Exposed Pad
View Details