Radiall Attenuator - Fixed Coaxial R417803118

Description
SMA Attenuator 3 dB 2 GHz 100W
Request a Quote Datasheet
Description
SMA Attenuator 3 dB 2 GHz 100W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R417803118 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R417803118
Attenuator - Fixed Coaxial R417803118
SMA Attenuator 3 dB 2 GHz 100W

SMA Attenuator 3 dB 2 GHz 100W

Supplier's Site Datasheet
Attenuators - 2201-R417803118-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 3dB 0Hz ~ 2GHz 50 Ohms 100W SMA In-Line Module

RF Attenuators 3dB 0Hz ~ 2GHz 50 Ohms 100W SMA In-Line Module

Buy Now Datasheet
Attenuators - R417803118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R417803118
Attenuators R417803118
RF Attenuators 3dB 0 Hz ~ 2 GHz 50 Ohms 100W SMA In-Line Module

RF Attenuators 3dB 0 Hz ~ 2 GHz 50 Ohms 100W SMA In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R417803118 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R417803118
RF and Wireless - Attenuators R417803118
ATTENUATOR: SMA 3DB 2GHZ 100W 50

ATTENUATOR: SMA 3DB 2GHZ 100W 50

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R417803118 2201-R417803118-ND R417803118 R417803118
Product Name Attenuator - Fixed Coaxial Attenuators Attenuators RF and Wireless - Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 2823256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
Connectors SMA; SMA
View Details
Thermopad®: Temperature Variable Attenuators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Frequency 36 GHz
Attenuation 1 to 10 dB
View Details
ATN10-0067CH, Passive GaAs MMIC Attenuator Family - ATN10-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details