Radiall Attenuator - Fixed Coaxial R417720128

Description
N Attenuator 20 dB 2 GHz 50/80W
Request a Quote Datasheet
Description
N Attenuator 20 dB 2 GHz 50/80W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R417720128 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R417720128
Attenuator - Fixed Coaxial R417720128
N Attenuator 20 dB 2 GHz 50/80W

N Attenuator 20 dB 2 GHz 50/80W

Supplier's Site Datasheet
Attenuators - 2201-R417720128-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 20dB 0Hz ~ 2GHz 50 Ohms 80W N-Type In-Line Module

RF Attenuators 20dB 0Hz ~ 2GHz 50 Ohms 80W N-Type In-Line Module

Buy Now Datasheet
Attenuators - R417720128 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R417720128
Attenuators R417720128
RF Attenuators 20dB 0 Hz ~ 2 GHz 50 Ohms 80W N-Type In-Line Module

RF Attenuators 20dB 0 Hz ~ 2 GHz 50 Ohms 80W N-Type In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R417720128 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R417720128
RF and Wireless - Attenuators R417720128
ATTENUATOR: N 20DB 2GHZ 50/80W 5

ATTENUATOR: N 20DB 2GHZ 50/80W 5

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R417720128 2201-R417720128-ND R417720128 R417720128
Product Name Attenuator - Fixed Coaxial Attenuators Attenuators RF and Wireless - Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342D-D12143-GMR - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Attenuators - 2312-RFSA4013TR7DKR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 16-VFQFN Exposed Pad
View Details
ATN09-0067CH, Passive GaAs MMIC Attenuator Family - ATN09-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Coaxial Attenuator 200W 6GHz - UIYCA200AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details