Radiall Attenuator - Fixed Coaxial R417706138

Description
N Attenuator 6 dB 2 GHz 100W
Request a Quote Datasheet
Description
N Attenuator 6 dB 2 GHz 100W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R417706138 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R417706138
Attenuator - Fixed Coaxial R417706138
N Attenuator 6 dB 2 GHz 100W

N Attenuator 6 dB 2 GHz 100W

Supplier's Site Datasheet
Attenuators - 2201-R417706138-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 6dB 0Hz ~ 2GHz 50 Ohms 100W Module

RF Attenuators 6dB 0Hz ~ 2GHz 50 Ohms 100W Module

Buy Now Datasheet
Attenuators - R417706138 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R417706138
Attenuators R417706138
RF Attenuators 6dB 0 Hz ~ 2 GHz 50 Ohms 100W Module

RF Attenuators 6dB 0 Hz ~ 2 GHz 50 Ohms 100W Module

Buy Now Datasheet
RF and Wireless - Attenuators - R417706138 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R417706138
RF and Wireless - Attenuators R417706138
ATTENUATOR: N 6DB 2GHZ 100W 50OH

ATTENUATOR: N 6DB 2GHZ 100W 50OH

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R417706138 2201-R417706138-ND R417706138 R417706138
Product Name Attenuator - Fixed Coaxial Attenuators Attenuators RF and Wireless - Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342D-D09068-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Coaxial Attenuator 30W – SMA - UIYCA30AS3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator - 5o20203S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.15 :1
View Details