Radiall Attenuator - Fixed Coaxial R417630130

Description
TNC Attenuator 30 dB 4 GHz 30W
Request a Quote Datasheet
Description
TNC Attenuator 30 dB 4 GHz 30W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R417630130 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R417630130
Attenuator - Fixed Coaxial R417630130
TNC Attenuator 30 dB 4 GHz 30W

TNC Attenuator 30 dB 4 GHz 30W

Supplier's Site Datasheet
Attenuators - 2201-R417630130-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 30dB 0Hz ~ 4GHz 50 Ohms 30W TNC In-Line Module

RF Attenuators 30dB 0Hz ~ 4GHz 50 Ohms 30W TNC In-Line Module

Buy Now Datasheet
Attenuators - R417630130 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R417630130
Attenuators R417630130
RF Attenuators 30dB 0 Hz ~ 4 GHz 50 Ohms 30W TNC In-Line Module

RF Attenuators 30dB 0 Hz ~ 4 GHz 50 Ohms 30W TNC In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R417630130 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R417630130
RF and Wireless - Attenuators R417630130
ATTENUATOR: TNC 30DB 4GHZ 30W 50

ATTENUATOR: TNC 30DB 4GHZ 30W 50

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R417630130 2201-R417630130-ND R417630130 R417630130
Product Name Attenuator - Fixed Coaxial Attenuators Attenuators RF and Wireless - Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 10W 18GHz - UIYCA10AN18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details
Digitally Controlled Attenuators - NDA-0-18000-110-10 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 10
Frequency 0.0 GHz
View Details
Jitter Attenuators - SI5342H-D10097-GM - Richardson RFPD
Specs
Frequency 1.00E-7 to 2.75 GHz
Package Type QFN44
View Details