Radiall Attenuators R417620110

Description
RF Attenuators 20dB 0Hz ~ 4GHz 50 Ohms 25W TNC In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 20dB 0Hz ~ 4GHz 50 Ohms 25W TNC In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R417620110-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 20dB 0Hz ~ 4GHz 50 Ohms 25W TNC In-Line Module

RF Attenuators 20dB 0Hz ~ 4GHz 50 Ohms 25W TNC In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R417620110 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R417620110
Attenuator - Fixed Coaxial R417620110
TNC Attenuator 20 dB 4 GHz 30W

TNC Attenuator 20 dB 4 GHz 30W

Supplier's Site Datasheet
RF and Wireless - Attenuators - R417620110 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R417620110
RF and Wireless - Attenuators R417620110
ATTENUATOR: TNC 20DB 4GHZ 25W 50

ATTENUATOR: TNC 20DB 4GHZ 25W 50

Supplier's Site
Attenuators - R417620110 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R417620110
Attenuators R417620110
RF Attenuators 20dB 0 Hz ~ 4 GHz 50 Ohms 25W TNC In-Line Module

RF Attenuators 20dB 0 Hz ~ 4 GHz 50 Ohms 25W TNC In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R417620110-ND R417620110 R417620110 R417620110
Product Name Attenuators Attenuator - Fixed Coaxial RF and Wireless - Attenuators Attenuators
Attenuation 20 dB 20 dB 20 dB 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342D-D09012-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Coaxial Attenuator 25W SMA - UIYCA25AS5 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 5 GHz
VSWR 1.3 :1
View Details
Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator - 5o201000124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details