Radiall Attenuators R417610110

Description
RF Attenuators 10dB 0Hz ~ 4GHz 50 Ohms 25W TNC In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 10dB 0Hz ~ 4GHz 50 Ohms 25W TNC In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R417610110-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 10dB 0Hz ~ 4GHz 50 Ohms 25W TNC In-Line Module

RF Attenuators 10dB 0Hz ~ 4GHz 50 Ohms 25W TNC In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R417610110 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R417610110
Attenuator - Fixed Coaxial R417610110
TNC Attenuator 10 dB 4 GHz 25W

TNC Attenuator 10 dB 4 GHz 25W

Supplier's Site Datasheet
RF and Wireless - Attenuators - R417610110 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R417610110
RF and Wireless - Attenuators R417610110
ATTENUATOR: TNC 10DB 4GHZ 25W 50

ATTENUATOR: TNC 10DB 4GHZ 25W 50

Supplier's Site
Attenuators - R417610110 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R417610110
Attenuators R417610110
RF Attenuators 10dB 0 Hz ~ 4 GHz 50 Ohms 25W TNC In-Line Module

RF Attenuators 10dB 0 Hz ~ 4 GHz 50 Ohms 25W TNC In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R417610110-ND R417610110 R417610110 R417610110
Product Name Attenuators Attenuator - Fixed Coaxial RF and Wireless - Attenuators Attenuators
Attenuation 10 dB 10 dB 10 dB 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

5 - 6000 MHz Serial Controlled Digital Step Attenuator, 6-Bit, 0.5 dB Steps - QPC6614 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 6
Frequency 0.0050 to 6 GHz
View Details
Fixed Attenuators - NFA1830 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.45 :1
View Details
Coaxial Attenuator 0.5W 12.4GHz SMA - UIYCA05AS124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details
Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details