Radiall Attenuators R417606130

Description
RF Attenuators 6dB 0Hz ~ 4GHz 50 Ohms 30W TNC In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 6dB 0Hz ~ 4GHz 50 Ohms 30W TNC In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R417606130-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 6dB 0Hz ~ 4GHz 50 Ohms 30W TNC In-Line Module

RF Attenuators 6dB 0Hz ~ 4GHz 50 Ohms 30W TNC In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R417606130 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R417606130
Attenuator - Fixed Coaxial R417606130
TNC Attenuator 6 dB 4 GHz 30W

TNC Attenuator 6 dB 4 GHz 30W

Supplier's Site Datasheet
Attenuators - R417606130 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R417606130
Attenuators R417606130
RF Attenuators 6dB 0 Hz ~ 4 GHz 50 Ohms 30W TNC In-Line Module

RF Attenuators 6dB 0 Hz ~ 4 GHz 50 Ohms 30W TNC In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R417606130 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R417606130
RF and Wireless - Attenuators R417606130
ATTENUATOR: TNC 6DB 4GHZ 30W 50O

ATTENUATOR: TNC 6DB 4GHZ 30W 50O

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R417606130-ND R417606130 R417606130 R417606130
Product Name Attenuators Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators
Attenuation 6 dB 6 dB 6 dB 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Coaxial Attenuator 25W 12.4GHz N - UIYCA50AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details
Loads, Terminations and Attenuators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
View Details
ATN01-0067CH, Passive GaAs MMIC Attenuator Family - ATN01-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details