Radiall Attenuators R417603110

Description
RF Attenuators 3dB 0Hz ~ 4GHz 50 Ohms 25W TNC In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 3dB 0Hz ~ 4GHz 50 Ohms 25W TNC In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R417603110-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 3dB 0Hz ~ 4GHz 50 Ohms 25W TNC In-Line Module

RF Attenuators 3dB 0Hz ~ 4GHz 50 Ohms 25W TNC In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R417603110 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R417603110
Attenuator - Fixed Coaxial R417603110
TNC Attenuator 3 dB 4 GHz 25W

TNC Attenuator 3 dB 4 GHz 25W

Supplier's Site Datasheet
Attenuators - R417603110 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R417603110
Attenuators R417603110
RF Attenuators 3dB 0 Hz ~ 4 GHz 50 Ohms 25W TNC In-Line Module

RF Attenuators 3dB 0 Hz ~ 4 GHz 50 Ohms 25W TNC In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R417603110 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R417603110
RF and Wireless - Attenuators R417603110
ATTENUATOR: TNC 3DB 4GHZ 25W 50O

ATTENUATOR: TNC 3DB 4GHZ 25W 50O

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R417603110-ND R417603110 R417603110 R417603110
Product Name Attenuators Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators
Attenuation 3 dB 3 dB 3 dB 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 100W 8GHz - UIYCA100AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details
ColorConnect Attenuators - AT-292-01-20 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
RF Attenuators - 2240513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 50 GHz
Attenuation 40 dB
View Details