Radiall Attenuator - Fixed Coaxial R417520130

Description
SMA Attenuator 20 dB 4 GHz 30W
Request a Quote Datasheet
Description
SMA Attenuator 20 dB 4 GHz 30W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R417520130 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R417520130
Attenuator - Fixed Coaxial R417520130
SMA Attenuator 20 dB 4 GHz 30W

SMA Attenuator 20 dB 4 GHz 30W

Supplier's Site Datasheet
Attenuators - 2201-R417520130-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 20dB 0Hz ~ 4GHz 50 Ohms 30W Module, SMA Connectors

RF Attenuators 20dB 0Hz ~ 4GHz 50 Ohms 30W Module, SMA Connectors

Buy Now Datasheet
Attenuators - R417520130 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R417520130
Attenuators R417520130
RF Attenuators 20dB 0 Hz ~ 4 GHz 50 Ohms 30W Module, SMA Connectors

RF Attenuators 20dB 0 Hz ~ 4 GHz 50 Ohms 30W Module, SMA Connectors

Buy Now Datasheet
RF and Wireless - Attenuators - R417520130 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R417520130
RF and Wireless - Attenuators R417520130
ATTENUATOR: SMA 20DB 4GHZ 30W 50

ATTENUATOR: SMA 20DB 4GHZ 30W 50

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R417520130 2201-R417520130-ND R417520130 R417520130
Product Name Attenuator - Fixed Coaxial Attenuators Attenuators RF and Wireless - Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

30 dB Programmable Attenuator, 1 MHz - 6 GHz - RCDAT-6000-30 - Mini-Circuits
Specs
Insertion Loss 1.8 dB
Attenuation 0.0 to 30 dB
Package Type Connectorized
View Details
ColorConnect Attenuators - AT-185-01-01 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Attenuators - 2312-TGL4203-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type Die
View Details
2 suppliers
1dB DC-40GHz MMIC Attenuator - ATN01-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details