Radiall Attenuator - Fixed Coaxial R417520110

Description
SMA Attenuator 20 dB 4 GHz 25W
Request a Quote Datasheet
Description
SMA Attenuator 20 dB 4 GHz 25W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R417520110 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R417520110
Attenuator - Fixed Coaxial R417520110
SMA Attenuator 20 dB 4 GHz 25W

SMA Attenuator 20 dB 4 GHz 25W

Supplier's Site Datasheet
Attenuators - 2201-R417520110-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 20dB 0Hz ~ 4GHz 50 Ohms 25W Module, SMA Connectors

RF Attenuators 20dB 0Hz ~ 4GHz 50 Ohms 25W Module, SMA Connectors

Buy Now Datasheet
Attenuators - R417520110 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R417520110
Attenuators R417520110
RF Attenuators 20dB 0 Hz ~ 4 GHz 50 Ohms 25W Module, SMA Connectors

RF Attenuators 20dB 0 Hz ~ 4 GHz 50 Ohms 25W Module, SMA Connectors

Buy Now Datasheet
RF and Wireless - Attenuators - R417520110 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R417520110
RF and Wireless - Attenuators R417520110
ATTENUATOR: SMA 20DB 4GHZ 25W 50

ATTENUATOR: SMA 20DB 4GHZ 25W 50

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R417520110 2201-R417520110-ND R417520110 R417520110
Product Name Attenuator - Fixed Coaxial Attenuators Attenuators RF and Wireless - Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342D-D09068-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Coaxial Attenuator 0.5W 3GHz SMA - UIYCA05AS3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.15 :1
View Details
Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator - 5o202503S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details