Radiall Attenuator - Fixed Coaxial R417510110

Description
SMA Attenuator 10 dB 4 GHz 25W
Request a Quote Datasheet
Description
SMA Attenuator 10 dB 4 GHz 25W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R417510110 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R417510110
Attenuator - Fixed Coaxial R417510110
SMA Attenuator 10 dB 4 GHz 25W

SMA Attenuator 10 dB 4 GHz 25W

Supplier's Site Datasheet
Attenuators - 2201-R417510110-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 10dB 0Hz ~ 4GHz 50 Ohms 25W Module, SMA Connectors

RF Attenuators 10dB 0Hz ~ 4GHz 50 Ohms 25W Module, SMA Connectors

Buy Now Datasheet
RF and Wireless - Attenuators - R417510110 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R417510110
RF and Wireless - Attenuators R417510110
ATTENUATOR: SMA 10DB 4GHZ 25W 50

ATTENUATOR: SMA 10DB 4GHZ 25W 50

Supplier's Site
Attenuators - R417510110 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R417510110
Attenuators R417510110
RF Attenuators 10dB 0 Hz ~ 4 GHz 50 Ohms 25W Module, SMA Connectors

RF Attenuators 10dB 0 Hz ~ 4 GHz 50 Ohms 25W Module, SMA Connectors

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R417510110 2201-R417510110-ND R417510110 R417510110
Product Name Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN10-0067-2HV, GaAs MMIC DC to 67GHz Attenuator - ATN10-0067-2HV - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type Connectorized; connectorized
View Details
Coaxial Attenuator - 5o205003S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details