Radiall Attenuators R417503110

Description
RF Attenuators 3dB 0Hz ~ 4GHz 50 Ohms 25W Module, SMA Connectors
Request a Quote Datasheet
Description
RF Attenuators 3dB 0Hz ~ 4GHz 50 Ohms 25W Module, SMA Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R417503110-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 3dB 0Hz ~ 4GHz 50 Ohms 25W Module, SMA Connectors

RF Attenuators 3dB 0Hz ~ 4GHz 50 Ohms 25W Module, SMA Connectors

Buy Now Datasheet
Attenuator - Fixed Coaxial - R417503110 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R417503110
Attenuator - Fixed Coaxial R417503110
SMA Attenuator 3 dB 4 GHz 25W

SMA Attenuator 3 dB 4 GHz 25W

Supplier's Site Datasheet
RF and Wireless - Attenuators - R417503110 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R417503110
RF and Wireless - Attenuators R417503110
ATTENUATOR: SMA 3DB 4GHZ 25W 50O

ATTENUATOR: SMA 3DB 4GHZ 25W 50O

Supplier's Site
Attenuators - R417503110 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R417503110
Attenuators R417503110
RF Attenuators 3dB 0 Hz ~ 4 GHz 50 Ohms 25W Module, SMA Connectors

RF Attenuators 3dB 0 Hz ~ 4 GHz 50 Ohms 25W Module, SMA Connectors

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R417503110-ND R417503110 R417503110 R417503110
Product Name Attenuators Attenuator - Fixed Coaxial RF and Wireless - Attenuators Attenuators
Attenuation 3 dB 3 dB 3 dB 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 2823250 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 6 GHz
View Details
Attenuators - 3157-BW-V1-1W54+-ND - DigiKey
Specs
Attenuation 1 dB
Package Type 2.4mm In-Line Module
View Details
2 suppliers
Coaxial Attenuator - 5o20503N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details