Radiall Attenuator - Fixed Coaxial R417310130

Description
N Attenuator 10 dB 4 GHz 30W
Request a Quote Datasheet
Description
N Attenuator 10 dB 4 GHz 30W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R417310130 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R417310130
Attenuator - Fixed Coaxial R417310130
N Attenuator 10 dB 4 GHz 30W

N Attenuator 10 dB 4 GHz 30W

Supplier's Site Datasheet
Attenuators - 2201-R417310130-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 10dB 0Hz ~ 4GHz 50 Ohms 30W N-Type In-Line Module

RF Attenuators 10dB 0Hz ~ 4GHz 50 Ohms 30W N-Type In-Line Module

Buy Now Datasheet
Attenuators - R417310130 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R417310130
Attenuators R417310130
RF Attenuators 10dB 0 Hz ~ 4 GHz 50 Ohms 30W N-Type In-Line Module

RF Attenuators 10dB 0 Hz ~ 4 GHz 50 Ohms 30W N-Type In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R417310130 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R417310130
RF and Wireless - Attenuators R417310130
ATTENUATOR: N 10DB 4GHZ 30W 50OH

ATTENUATOR: N 10DB 4GHZ 30W 50OH

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R417310130 2201-R417310130-ND R417310130 R417310130
Product Name Attenuator - Fixed Coaxial Attenuators Attenuators RF and Wireless - Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-BW-N30W5+-ND - DigiKey
Specs
Attenuation 30 dB
Package Type N-Type In-Line Module
Connectors Type N
View Details
2 suppliers
ATN09-0067CH, Passive GaAs MMIC Attenuator Family - ATN09-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 10W 26.5GHz - UIYCA10AS265 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 26.5 GHz
VSWR 1.35 :1
View Details