Radiall Attenuators R417310110

Description
RF Attenuators 10dB 0Hz ~ 4GHz 50 Ohms 25W N-Type In-Line Module
Request a Quote
Description
RF Attenuators 10dB 0Hz ~ 4GHz 50 Ohms 25W N-Type In-Line Module
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Quarktwin Technology Ltd. attenuator, part number R417310110, is designed for RF applications with a nominal attenuation of 10 dB across a frequency range of DC to 4 GHz. It features a 50-ohm impedance and is capable of handling a peak power of 5000 W at 25°C for short durations, with an average power rating of 25 W when free air cooled. The device is constructed with a stainless steel body and utilizes beryllium copper for the male and female center contacts, both plated with gold over nickel phosphorus. The outer contact insulator is made of PTFE, and the gasket is silicone rubber. The attenuator has a low voltage standing wave ratio (V.S.W.R) of 1.15 at DC to 1 GHz, increasing to 1.35 at 2 to 4 GHz, ensuring efficient signal transmission. It operates within a temperature range of -55°C to +125°C, making it suitable for various environmental conditions. The connectors are N-type male and female, compliant with MIL-C 39012 standards. The total weight of the unit is approximately 337.58 grams. This product is suitable for engineers seeking reliable RF attenuation in demanding applications.

Datasheet Summary
Powered by GS/AI

The Quarktwin Technology Ltd. attenuator, part number R417310110, is designed for RF applications with a nominal attenuation of 10 dB across a frequency range of DC to 4 GHz. It features a 50-ohm impedance and is capable of handling a peak power of 5000 W at 25°C for short durations, with an average power rating of 25 W when free air cooled. The device is constructed with a stainless steel body and utilizes beryllium copper for the male and female center contacts, both plated with gold over nickel phosphorus. The outer contact insulator is made of PTFE, and the gasket is silicone rubber. The attenuator has a low voltage standing wave ratio (V.S.W.R) of 1.15 at DC to 1 GHz, increasing to 1.35 at 2 to 4 GHz, ensuring efficient signal transmission. It operates within a temperature range of -55°C to +125°C, making it suitable for various environmental conditions. The connectors are N-type male and female, compliant with MIL-C 39012 standards. The total weight of the unit is approximately 337.58 grams. This product is suitable for engineers seeking reliable RF attenuation in demanding applications.

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R417310110-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 10dB 0Hz ~ 4GHz 50 Ohms 25W N-Type In-Line Module

RF Attenuators 10dB 0Hz ~ 4GHz 50 Ohms 25W N-Type In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R417310110 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R417310110
Attenuator - Fixed Coaxial R417310110
N Attenuator 10 dB 4 GHz 25W

N Attenuator 10 dB 4 GHz 25W

Supplier's Site Datasheet
Attenuators - R417310110 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R417310110
Attenuators R417310110
RF Attenuators 10dB 0 Hz ~ 4 GHz 50 Ohms 25W N-Type In-Line Module

RF Attenuators 10dB 0 Hz ~ 4 GHz 50 Ohms 25W N-Type In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R417310110 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R417310110
RF and Wireless - Attenuators R417310110
ATTENUATOR: N 10DB 4GHZ 25W 50OH

ATTENUATOR: N 10DB 4GHZ 25W 50OH

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R417310110-ND R417310110 R417310110 R417310110
Product Name Attenuators Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators
Attenuation 10 dB 10 dB 10 dB 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Coaxial Attenuator 10W 8GHz - UIYCA10AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details
ColorConnect Attenuators - AT-292-01-03 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
RF Attenuators - 2237206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
Attenuation 70 dB
View Details