Radiall Attenuator - Fixed Coaxial R417303130

Description
N Attenuator 3 dB 4 GHz 30W
Request a Quote Datasheet
Description
N Attenuator 3 dB 4 GHz 30W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R417303130 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R417303130
Attenuator - Fixed Coaxial R417303130
N Attenuator 3 dB 4 GHz 30W

N Attenuator 3 dB 4 GHz 30W

Supplier's Site Datasheet
Attenuators - 2201-R417303130-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 3dB 0Hz ~ 4GHz 50 Ohms 30W N-Type In-Line Module

RF Attenuators 3dB 0Hz ~ 4GHz 50 Ohms 30W N-Type In-Line Module

Buy Now Datasheet
Attenuators - R417303130 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R417303130
Attenuators R417303130
RF Attenuators 3dB 0 Hz ~ 4 GHz 50 Ohms 30W N-Type In-Line Module

RF Attenuators 3dB 0 Hz ~ 4 GHz 50 Ohms 30W N-Type In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R417303130 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R417303130
RF and Wireless - Attenuators R417303130
ATTENUATOR: N 3DB 4GHZ 30W 50OHM

ATTENUATOR: N 3DB 4GHZ 30W 50OHM

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R417303130 2201-R417303130-ND R417303130 R417303130
Product Name Attenuator - Fixed Coaxial Attenuators Attenuators RF and Wireless - Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 2240513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 50 GHz
Attenuation 40 dB
View Details
Coaxial Attenuator - 5o20506N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
Attenuators - 3157-PAT-9+DKR-ND - DigiKey
Specs
Attenuation 9 dB
Package Type 4-SMD, Flat Leads
View Details