Radiall Attenuator - Fixed Coaxial R417230130

Description
TNC Attenuator 30 dB 3 GHz 50W
Request a Quote Datasheet
Description
TNC Attenuator 30 dB 3 GHz 50W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R417230130 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R417230130
Attenuator - Fixed Coaxial R417230130
TNC Attenuator 30 dB 3 GHz 50W

TNC Attenuator 30 dB 3 GHz 50W

Supplier's Site Datasheet
Attenuators - 2201-R417230130-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 30dB 0Hz ~ 3GHz 50 Ohms 50W TNC In-Line Module

RF Attenuators 30dB 0Hz ~ 3GHz 50 Ohms 50W TNC In-Line Module

Buy Now Datasheet
Sheung Wan, Hong Kong
Attenuators - Interconnects
R417230130
Attenuators - Interconnects R417230130
Attenuators - Interconnects ATT TNC 30DB 3GHZ

Attenuators - Interconnects ATT TNC 30DB 3GHZ

Buy Now Datasheet
Attenuators - R417230130 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R417230130
Attenuators R417230130
RF Attenuators 30dB 0 Hz ~ 3 GHz 50 Ohms 50W TNC In-Line Module

RF Attenuators 30dB 0 Hz ~ 3 GHz 50 Ohms 50W TNC In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R417230130 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R417230130
RF and Wireless - Attenuators R417230130
ATTENUATOR: TNC 30DB 3GHZ 50W 50

ATTENUATOR: TNC 30DB 3GHZ 50W 50

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R417230130 2201-R417230130-ND R417230130 R417230130 R417230130
Product Name Attenuator - Fixed Coaxial Attenuators Attenuators - Interconnects Attenuators RF and Wireless - Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342B-D11338-GMR - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Coaxial Attenuator 100W 8GHz - UIYCA100AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details
Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Coaxial Attenuator - 5o201003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details