Radiall Attenuators R417230120

Description
RF Attenuators 30dB 0Hz ~ 3GHz 50 Ohms 50W TNC In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 30dB 0Hz ~ 3GHz 50 Ohms 50W TNC In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 2201-R417230120-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 30dB 0Hz ~ 3GHz 50 Ohms 50W TNC In-Line Module

RF Attenuators 30dB 0Hz ~ 3GHz 50 Ohms 50W TNC In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - R417230120 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R417230120
Attenuator - Fixed Coaxial R417230120
TNC Attenuator 30 dB 3 GHz 40W

TNC Attenuator 30 dB 3 GHz 40W

Supplier's Site Datasheet
RF and Wireless - Attenuators - R417230120 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R417230120
RF and Wireless - Attenuators R417230120
ATTENUATOR: TNC 30DB 3GHZ 40W 50

ATTENUATOR: TNC 30DB 3GHZ 40W 50

Supplier's Site
Attenuators - R417230120 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R417230120
Attenuators R417230120
RF Attenuators 30dB 0 Hz ~ 3 GHz 50 Ohms 50W TNC In-Line Module

RF Attenuators 30dB 0 Hz ~ 3 GHz 50 Ohms 50W TNC In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 2201-R417230120-ND R417230120 R417230120 R417230120
Product Name Attenuators Attenuator - Fixed Coaxial RF and Wireless - Attenuators Attenuators
Attenuation 30 dB 30 dB 30 dB 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 5W - UIYCA5AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
ColorConnect Attenuators - AT-24-01-03 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
RF Attenuators - 2240535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 26.5 GHz
Attenuation 40 dB
View Details