Radiall Attenuator - Fixed Coaxial R417230110

Description
TNC Attenuator 30 dB 3 GHz 50W
Request a Quote Datasheet
Description
TNC Attenuator 30 dB 3 GHz 50W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - R417230110 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
R417230110
Attenuator - Fixed Coaxial R417230110
TNC Attenuator 30 dB 3 GHz 50W

TNC Attenuator 30 dB 3 GHz 50W

Supplier's Site Datasheet
Attenuators - 2201-R417230110-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 30dB 0Hz ~ 3GHz 50 Ohms 50W TNC In-Line Module

RF Attenuators 30dB 0Hz ~ 3GHz 50 Ohms 50W TNC In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - R417230110 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
R417230110
RF and Wireless - Attenuators R417230110
ATTENUATOR: TNC 30DB 3GHZ 50W 50

ATTENUATOR: TNC 30DB 3GHZ 50W 50

Supplier's Site
Attenuators - R417230110 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
R417230110
Attenuators R417230110
RF Attenuators 30dB 0 Hz ~ 3 GHz 50 Ohms 50W TNC In-Line Module

RF Attenuators 30dB 0 Hz ~ 3 GHz 50 Ohms 50W TNC In-Line Module

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number R417230110 2201-R417230110-ND R417230110 R417230110
Product Name Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators Attenuators
Attenuator Type Fixed Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 2W – N DC-12.4GHz - UIYCA2AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details
Fixed Attenuators - High Power -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 30 dB
View Details
Passive GaAs MMIC DC - 40 GHz 10dB Attenuator - ATN10-0040CH - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type bare-die
View Details